Watts 2-Piece, Full Port, Brass Ball Valve FBV-4, FBVS-4

Description
Series FBV-4, FBVS-4 2-Piece, Full Port, Brass Ball Valves are used in residential and commercial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing seal, chrome plated brass ball, brass adapter, and steel handle. Model FBV-4 has threaded end connections and is NSF & CSA approved. Model FBVS-4 has solder end connections and is NSF approved. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 3 in. - 400psi WOG; 125psi WSP.
Datasheet
Description
Series FBV-4, FBVS-4 2-Piece, Full Port, Brass Ball Valves are used in residential and commercial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing seal, chrome plated brass ball, brass adapter, and steel handle. Model FBV-4 has threaded end connections and is NSF & CSA approved. Model FBVS-4 has solder end connections and is NSF approved. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 3 in. - 400psi WOG; 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Brass Ball Valve - FBV-4, FBVS-4 - Watts
North Andover, MA, USA
2-Piece, Full Port, Brass Ball Valve
FBV-4, FBVS-4
2-Piece, Full Port, Brass Ball Valve FBV-4, FBVS-4
Series FBV-4, FBVS-4 2-Piece, Full Port, Brass Ball Valves are used in residential and commercial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing seal, chrome plated brass ball, brass adapter, and steel handle. Model FBV-4 has threaded end connections and is NSF & CSA approved. Model FBVS-4 has solder end connections and is NSF approved. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 3 in. - 400psi WOG; 125psi WSP.

Series FBV-4, FBVS-4 2-Piece, Full Port, Brass Ball Valves are used in residential and commercial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing seal, chrome plated brass ball, brass adapter, and steel handle. Model FBV-4 has threaded end connections and is NSF & CSA approved. Model FBVS-4 has solder end connections and is NSF approved. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 3 in. - 400psi WOG; 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FBV-4, FBVS-4
Product Name 2-Piece, Full Port, Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009447-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - BP-050-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details