Watts 3-Piece, Full Port, Brass Ball Valve B6800, B6801

Description
Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without disturbing the piping system. The B6800, B6801's full port orifice ensures maximum flow capacity, while Durafill seats, chrome plated brass ball and blow-out proof stem provide maximum safety and highest operating pressure/temperature limits. Model B6800 has threaded NPT connections and Model B6801 has solder end connections. Pressure Rating: For 1/4 to 1 in. - 600psi WOG (non-shock) and 150psi WSP; For 1 1/4 to 2 in. - 400psi WOG (non-shock) and 150psi WSP.
Datasheet
Description
Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without disturbing the piping system. The B6800, B6801's full port orifice ensures maximum flow capacity, while Durafill seats, chrome plated brass ball and blow-out proof stem provide maximum safety and highest operating pressure/temperature limits. Model B6800 has threaded NPT connections and Model B6801 has solder end connections. Pressure Rating: For 1/4 to 1 in. - 600psi WOG (non-shock) and 150psi WSP; For 1 1/4 to 2 in. - 400psi WOG (non-shock) and 150psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Piece, Full Port, Brass Ball Valve - B6800, B6801 - Watts
North Andover, MA, USA
3-Piece, Full Port, Brass Ball Valve
B6800, B6801
3-Piece, Full Port, Brass Ball Valve B6800, B6801
Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without disturbing the piping system. The B6800, B6801's full port orifice ensures maximum flow capacity, while Durafill seats, chrome plated brass ball and blow-out proof stem provide maximum safety and highest operating pressure/temperature limits. Model B6800 has threaded NPT connections and Model B6801 has solder end connections. Pressure Rating: For 1/4 to 1 in. - 600psi WOG (non-shock) and 150psi WSP; For 1 1/4 to 2 in. - 400psi WOG (non-shock) and 150psi WSP.

Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without disturbing the piping system. The B6800, B6801's full port orifice ensures maximum flow capacity, while Durafill seats, chrome plated brass ball and blow-out proof stem provide maximum safety and highest operating pressure/temperature limits. Model B6800 has threaded NPT connections and Model B6801 has solder end connections. Pressure Rating: For 1/4 to 1 in. - 600psi WOG (non-shock) and 150psi WSP; For 1 1/4 to 2 in. - 400psi WOG (non-shock) and 150psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number B6800, B6801
Product Name 3-Piece, Full Port, Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009303-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
15mm MICROSOL - 01-221P200-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP90-025-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details