Watts Process Boiler Water Feeders 142

Description
Series 142 Process Boiler Water Feeders are used in heating applications on pressing machines when direct feed through the float chamber is permissible. The water pressure must be at least 10psi (68.9 kPa) higher than steam pressure. Series 142 is ideal for use in pressing machines and other small process boilers. Available in Model 142S with strainer. Maximum Water Pressure: 125psi (8.6 bar), Maximum Steam Pressure: 100psi (6.9 bar).
Datasheet
Description
Series 142 Process Boiler Water Feeders are used in heating applications on pressing machines when direct feed through the float chamber is permissible. The water pressure must be at least 10psi (68.9 kPa) higher than steam pressure. Series 142 is ideal for use in pressing machines and other small process boilers. Available in Model 142S with strainer. Maximum Water Pressure: 125psi (8.6 bar), Maximum Steam Pressure: 100psi (6.9 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Boiler Water Feeders - 142 - Watts
North Andover, MA, USA
Process Boiler Water Feeders
142
Process Boiler Water Feeders 142
Series 142 Process Boiler Water Feeders are used in heating applications on pressing machines when direct feed through the float chamber is permissible. The water pressure must be at least 10psi (68.9 kPa) higher than steam pressure. Series 142 is ideal for use in pressing machines and other small process boilers. Available in Model 142S with strainer. Maximum Water Pressure: 125psi (8.6 bar), Maximum Steam Pressure: 100psi (6.9 bar).

Series 142 Process Boiler Water Feeders are used in heating applications on pressing machines when direct feed through the float chamber is permissible. The water pressure must be at least 10psi (68.9 kPa) higher than steam pressure. Series 142 is ideal for use in pressing machines and other small process boilers. Available in Model 142S with strainer. Maximum Water Pressure: 125psi (8.6 bar), Maximum Steam Pressure: 100psi (6.9 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 142
Product Name Process Boiler Water Feeders
Media Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-CP100 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details