Watts Lead Free* Small Pressure Regulator, 3-Way LF263A

Description
Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in. 3-way low-pressure gauge port, aluminum spring cage, Buna-N stainless steel disc, reinforced Buna-N diaphragm, and tee handle adjustment. Options include Viton trim and slotted adjusting screw. Strainers are recommended. Series LF263A has an oversized orifice and is ideal for use on beverage dispensing and paint spraying equipment, ice cube machines, humidifiers, drinking fountains, and other small process applications. Maximum Working Pressure: 300psi (21 bar).
Datasheet
Description
Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in. 3-way low-pressure gauge port, aluminum spring cage, Buna-N stainless steel disc, reinforced Buna-N diaphragm, and tee handle adjustment. Options include Viton trim and slotted adjusting screw. Strainers are recommended. Series LF263A has an oversized orifice and is ideal for use on beverage dispensing and paint spraying equipment, ice cube machines, humidifiers, drinking fountains, and other small process applications. Maximum Working Pressure: 300psi (21 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Small Pressure Regulator, 3-Way - LF263A - Watts
North Andover, MA, USA
Lead Free* Small Pressure Regulator, 3-Way
LF263A
Lead Free* Small Pressure Regulator, 3-Way LF263A
Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in. 3-way low-pressure gauge port, aluminum spring cage, Buna-N stainless steel disc, reinforced Buna-N diaphragm, and tee handle adjustment. Options include Viton trim and slotted adjusting screw. Strainers are recommended. Series LF263A has an oversized orifice and is ideal for use on beverage dispensing and paint spraying equipment, ice cube machines, humidifiers, drinking fountains, and other small process applications. Maximum Working Pressure: 300psi (21 bar).

Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in. 3-way low-pressure gauge port, aluminum spring cage, Buna-N stainless steel disc, reinforced Buna-N diaphragm, and tee handle adjustment. Options include Viton trim and slotted adjusting screw. Strainers are recommended. Series LF263A has an oversized orifice and is ideal for use on beverage dispensing and paint spraying equipment, ice cube machines, humidifiers, drinking fountains, and other small process applications. Maximum Working Pressure: 300psi (21 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF263A
Product Name Lead Free* Small Pressure Regulator, 3-Way
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005125-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP90-025-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details