Watts Datasheets for UV Disinfection and UVGI Sanitization Systems
UV disinfection and UVGI sanitization systems use ultraviolet germicidal irradiation (UVGI) to sanitize air, water, transparent materials, or surfaces.
UV Disinfection and UVGI Sanitization Systems: Learn more
| Product Name | Notes |
|---|---|
| HSFS 3-in-1 systems provide superior filtration and purification performance by combining three technologies; pleated cartridges, activated carbon, and ultraviolet disinfection, into a single solution. HSFS filter vessels are made from... | |
| Series PWDWUV3 produces high-quality, fresh water on demand, utilizing the power of ultraviolet light. Ultraviolet light has been used for years by the bottled water industry as a means to... | |
| SmartStream UV Systems are manufactured from 304 stainless steel and have an audible and visual lamp failure alarm. They are durable and well constructed, yet economically priced. Features • Disinfection... | |
| SmartStream, the UV water disinfection system with innovation built-in from Watts offers up to 50GPM models with advanced high-efficient UV lamps. The Watts SmartKey UV lamps maximizes performance levels while... | |
| Ultraviolet (UV) light is a water treatment disinfection technology that is highly effective in killing and inactivating many species of disease-causing micro-organisms. Ultraviolet light disinfection is effective on bacteria and... |