Watts Full Lug Style Butterfly Valve - Domestic DBF-03

Description
Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.
Datasheet
Description
Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Lug Style Butterfly Valve - Domestic - DBF-03 - Watts
North Andover, MA, USA
Full Lug Style Butterfly Valve - Domestic
DBF-03
Full Lug Style Butterfly Valve - Domestic DBF-03
Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.

Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number DBF-03
Product Name Full Lug Style Butterfly Valve - Domestic
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-Z 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Ball valve - QH-1/2 - Festo Corporation
Festo Corporation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
3 suppliers