Watts Pressure Relief Valve 53

Description
Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 75 to 175psi (5.2 to 12.1 bar), Standard Pressure Setting: 75psi (516.7 kPa), Optional Settings: 100, 125, and 150psi (6.9, 8.6, and 10.3 bar); Also available at 50psi (3.45 bar) setting.
Datasheet
Description
Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 75 to 175psi (5.2 to 12.1 bar), Standard Pressure Setting: 75psi (516.7 kPa), Optional Settings: 100, 125, and 150psi (6.9, 8.6, and 10.3 bar); Also available at 50psi (3.45 bar) setting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 53 - Watts
North Andover, MA, USA
Pressure Relief Valve
53
Pressure Relief Valve 53
Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 75 to 175psi (5.2 to 12.1 bar), Standard Pressure Setting: 75psi (516.7 kPa), Optional Settings: 100, 125, and 150psi (6.9, 8.6, and 10.3 bar); Also available at 50psi (3.45 bar) setting.

Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 75 to 175psi (5.2 to 12.1 bar), Standard Pressure Setting: 75psi (516.7 kPa), Optional Settings: 100, 125, and 150psi (6.9, 8.6, and 10.3 bar); Also available at 50psi (3.45 bar) setting.

Supplier's Site Datasheet
Semi-Lug Butterfly Valves - 53 - Mueller Steam Specialty
St. Pauls, NC, USA
Semi-Lug Butterfly Valves
53
Semi-Lug Butterfly Valves 53
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum service.

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum service.

Supplier's Site Datasheet

Technical Specifications

  Watts Mueller Steam Specialty
Product Category Industrial Valves Industrial Valves
Product Number 53 53
Product Name Pressure Relief Valve Semi-Lug Butterfly Valves
Valve Type Relief Butterfly
Media Water Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); Air; Breathable; Compressed Air; Chemical (optional feature)
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm) 2.00 to 12.00 inch (50.80 to 304.80 mm)
Primary Material Cast Iron
Maximum Pressure ? to 250.00 psi (? to 176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
High Performance Wafer/Lug Type Butterfly Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Butterfly
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details