Watts Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed). The valve also acts as a Solenoid... | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. The valve also acts as a Solenoid (On-Off) Control Valve. | |
| Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot, and close drip-tight when downstream pressure becomes greater than upstream pressure. The solenoid may be activated... | |
| Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off... | |
| Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved or as commanded by the Solenoid... | |
| Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved, or as commanded by the Solenoid... | |
| Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts... | |
| The WATTS ACV Modulating Float Control Valve is designed to maintain a constant liquid level in a tank or reservoir. It throttles open on a lowering liquid level and throttles... | |
| The WATTS ACV One Way Flow Altitude Valve with Solenoid Override Feature is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip... | |
| The WATTS ACV Pressure Reducing and Solenoid (On-Off) Control Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow... | |
| The WATTS ACV Pressure Sustaining and Solenoid (On-Off) Control Valve is designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle toward... | |
| The Watts ACV Pressure Sustaining and Solenoid (On-Off) Control Valve with Hydraulic Check Feature is designed to permit flow when upstream pressure is above the adjustable setpoint of the control... | |
| The WATTS ACV Rate of Flow Control Valve with Solenoid (On-Off) Feature is designed to automatically limit flow rate to a constant, adjustable, maximum. The throttling action of the valve... | |
| The WATTS ACV Solenoid Control Valve is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch,... | |
| The WATTS ACV Solenoid Control Valve with High Capacity Pilot System and Hydraulic Check Feature is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot,... | |
| The WATTS ACV Solenoid Control Valve with High Capacity Pilot System is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot. The solenoid may be... | |
| The WATTS ACV Solenoid Control Valve with Hydraulic Check Feature is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot, and close drip-tight when downstream... | |
| The WATTS ACV Two Way Flow Altitude Valve with Solenoid Override Feature is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip... |