Watts Purge, Drain and Balancing Valve RPVM1

Description
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. It consists of a one-piece brass body construction, plated brass ball, virgin PTFE seats, hose thread connection for purging, and a cast aluminum purge port handle. Available in threaded outlet x solder inlet, and solder x solder connections in ¾, 1 and 1-1/4 inch sizes. Series RPVM1 provides high-volume purging, accurate balancing, a positive drip-tight shutoff, and is ideal for use in hydronic heating loops. Maximum Working Pressure: 50psi (344.8kPa).
Datasheet
Description
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. It consists of a one-piece brass body construction, plated brass ball, virgin PTFE seats, hose thread connection for purging, and a cast aluminum purge port handle. Available in threaded outlet x solder inlet, and solder x solder connections in ¾, 1 and 1-1/4 inch sizes. Series RPVM1 provides high-volume purging, accurate balancing, a positive drip-tight shutoff, and is ideal for use in hydronic heating loops. Maximum Working Pressure: 50psi (344.8kPa).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Purge, Drain and Balancing Valve - RPVM1 - Watts
North Andover, MA, USA
Purge, Drain and Balancing Valve
RPVM1
Purge, Drain and Balancing Valve RPVM1
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. It consists of a one-piece brass body construction, plated brass ball, virgin PTFE seats, hose thread connection for purging, and a cast aluminum purge port handle. Available in threaded outlet x solder inlet, and solder x solder connections in ¾, 1 and 1-1/4 inch sizes. Series RPVM1 provides high-volume purging, accurate balancing, a positive drip-tight shutoff, and is ideal for use in hydronic heating loops. Maximum Working Pressure: 50psi (344.8kPa).

Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. It consists of a one-piece brass body construction, plated brass ball, virgin PTFE seats, hose thread connection for purging, and a cast aluminum purge port handle. Available in threaded outlet x solder inlet, and solder x solder connections in ¾, 1 and 1-1/4 inch sizes. Series RPVM1 provides high-volume purging, accurate balancing, a positive drip-tight shutoff, and is ideal for use in hydronic heating loops. Maximum Working Pressure: 50psi (344.8kPa).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number RPVM1
Product Name Purge, Drain and Balancing Valve
Valve Type Balancing; Drain
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Sporlan Oil Level Control Components - OL-60OH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006848-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details