Watts 2-Piece, Full Port, Lead Free* Bronze Ball Valve LFFBV

Description
Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum flow capacity and minimal pressure drop. The LFFBV features Lead Free* construction to comply with Lead Free* installation requirements. Model LFFBV has threaded NPT end connections. Pressure Rating: 600psi (41 bar) WOG (non-shock) @ 100°F (38°C) and 125psi (8.6 bar) WSP.
Datasheet
Description
Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum flow capacity and minimal pressure drop. The LFFBV features Lead Free* construction to comply with Lead Free* installation requirements. Model LFFBV has threaded NPT end connections. Pressure Rating: 600psi (41 bar) WOG (non-shock) @ 100°F (38°C) and 125psi (8.6 bar) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Lead Free* Bronze Ball Valve - LFFBV - Watts
North Andover, MA, USA
2-Piece, Full Port, Lead Free* Bronze Ball Valve
LFFBV
2-Piece, Full Port, Lead Free* Bronze Ball Valve LFFBV
Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum flow capacity and minimal pressure drop. The LFFBV features Lead Free* construction to comply with Lead Free* installation requirements. Model LFFBV has threaded NPT end connections. Pressure Rating: 600psi (41 bar) WOG (non-shock) @ 100°F (38°C) and 125psi (8.6 bar) WSP.

Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum flow capacity and minimal pressure drop. The LFFBV features Lead Free* construction to comply with Lead Free* installation requirements. Model LFFBV has threaded NPT end connections. Pressure Rating: 600psi (41 bar) WOG (non-shock) @ 100°F (38°C) and 125psi (8.6 bar) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFFBV
Product Name 2-Piece, Full Port, Lead Free* Bronze Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details