Watts Flow Measurement Valve CSM-81-F

Description
Series CSM-81-F Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a semi-steel body construction with a low-torque cylindrical plug design, flanged end connections, checked metering ports with drip caps, position indicator plate, positive shutoff, and two brass pressure taps. Series CSM-81-F is ideal in hot/chilled water units such as, fan coil units, water source heat pumps, reheat coils, panel coils, branch lines, and pumps. Maximum Working Pressure: 175psi (12 bar).
Datasheet
Description
Series CSM-81-F Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a semi-steel body construction with a low-torque cylindrical plug design, flanged end connections, checked metering ports with drip caps, position indicator plate, positive shutoff, and two brass pressure taps. Series CSM-81-F is ideal in hot/chilled water units such as, fan coil units, water source heat pumps, reheat coils, panel coils, branch lines, and pumps. Maximum Working Pressure: 175psi (12 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Measurement Valve - CSM-81-F - Watts
North Andover, MA, USA
Flow Measurement Valve
CSM-81-F
Flow Measurement Valve CSM-81-F
Series CSM-81-F Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a semi-steel body construction with a low-torque cylindrical plug design, flanged end connections, checked metering ports with drip caps, position indicator plate, positive shutoff, and two brass pressure taps. Series CSM-81-F is ideal in hot/chilled water units such as, fan coil units, water source heat pumps, reheat coils, panel coils, branch lines, and pumps. Maximum Working Pressure: 175psi (12 bar).

Series CSM-81-F Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a semi-steel body construction with a low-torque cylindrical plug design, flanged end connections, checked metering ports with drip caps, position indicator plate, positive shutoff, and two brass pressure taps. Series CSM-81-F is ideal in hot/chilled water units such as, fan coil units, water source heat pumps, reheat coils, panel coils, branch lines, and pumps. Maximum Working Pressure: 175psi (12 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number CSM-81-F
Product Name Flow Measurement Valve
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Flanged - 1205080 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 8.00 inch (203.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - ET-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details