Watts Lead Free* Brass Angle Meter Valve LFWGV

Description
Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Brass Angle Meter Valve - LFWGV - Watts
North Andover, MA, USA
Lead Free* Brass Angle Meter Valve
LFWGV
Lead Free* Brass Angle Meter Valve LFWGV
Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply with Lead Free* installation requirements.

Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet
Lead Free* Brass Gate Valve - LFWGV - Watts
North Andover, MA, USA
Lead Free* Brass Gate Valve
LFWGV
Lead Free* Brass Gate Valve LFWGV
Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free* installation requirements.

Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts Watts
Product Category Industrial Valves Industrial Valves
Product Number LFWGV LFWGV
Product Name Lead Free* Brass Angle Meter Valve Lead Free* Brass Gate Valve
Valve Type Angle Gate
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve - 1208010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details