Watts Lead Free* 2-Piece, Full Port, Ball Valve LFB6080, LFB6081

Description
Series LFB6080, LFB6081 Lead Free* 2-Piece, Full Port, Copper Silicon Alloy Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features virgin PTFE seats and seals. The LFB6080, LFB6081's full port orifice ensures minimal pressure drop, while virgin PTFE stem packing seal & thrust washer and chrome plated brass ball provide lasting service. Model LFB6080 has threaded NPT end connections and Model LFB6081 has solder end connections. Pressure Rating: 600psi WOG (non-shock) and 150psi WSP.
Datasheet
Description
Series LFB6080, LFB6081 Lead Free* 2-Piece, Full Port, Copper Silicon Alloy Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features virgin PTFE seats and seals. The LFB6080, LFB6081's full port orifice ensures minimal pressure drop, while virgin PTFE stem packing seal & thrust washer and chrome plated brass ball provide lasting service. Model LFB6080 has threaded NPT end connections and Model LFB6081 has solder end connections. Pressure Rating: 600psi WOG (non-shock) and 150psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* 2-Piece, Full Port, Ball Valve - LFB6080, LFB6081 - Watts
North Andover, MA, USA
Lead Free* 2-Piece, Full Port, Ball Valve
LFB6080, LFB6081
Lead Free* 2-Piece, Full Port, Ball Valve LFB6080, LFB6081
Series LFB6080, LFB6081 Lead Free* 2-Piece, Full Port, Copper Silicon Alloy Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features virgin PTFE seats and seals. The LFB6080, LFB6081's full port orifice ensures minimal pressure drop, while virgin PTFE stem packing seal & thrust washer and chrome plated brass ball provide lasting service. Model LFB6080 has threaded NPT end connections and Model LFB6081 has solder end connections. Pressure Rating: 600psi WOG (non-shock) and 150psi WSP.

Series LFB6080, LFB6081 Lead Free* 2-Piece, Full Port, Copper Silicon Alloy Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features virgin PTFE seats and seals. The LFB6080, LFB6081's full port orifice ensures minimal pressure drop, while virgin PTFE stem packing seal & thrust washer and chrome plated brass ball provide lasting service. Model LFB6080 has threaded NPT end connections and Model LFB6081 has solder end connections. Pressure Rating: 600psi WOG (non-shock) and 150psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFB6080, LFB6081
Product Name Lead Free* 2-Piece, Full Port, Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61621 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.00
View Details
Ball Check Valve 0 5 4 - 1272010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-8-CP100 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details