Watts Cast Iron Wafer Check Valve ICV-125-2-2-T

Description
Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast iron body with aluminum-bronze disc plates, EPDM seat, PTFE bearings, stainless steel hinge and stop pins, steel plug and eye bolt, and stainless steel springs. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).
Datasheet
Description
Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast iron body with aluminum-bronze disc plates, EPDM seat, PTFE bearings, stainless steel hinge and stop pins, steel plug and eye bolt, and stainless steel springs. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wafer Check Valve - ICV-125-2-2-T - Watts
North Andover, MA, USA
Cast Iron Wafer Check Valve
ICV-125-2-2-T
Cast Iron Wafer Check Valve ICV-125-2-2-T
Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast iron body with aluminum-bronze disc plates, EPDM seat, PTFE bearings, stainless steel hinge and stop pins, steel plug and eye bolt, and stainless steel springs. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).

Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast iron body with aluminum-bronze disc plates, EPDM seat, PTFE bearings, stainless steel hinge and stop pins, steel plug and eye bolt, and stainless steel springs. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number ICV-125-2-2-T
Product Name Cast Iron Wafer Check Valve
Valve Type Wafer; Check
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Mechanical Valves, SPR16(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
VALVES - BP-038-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-4-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details