Watts Lead Free* Stop and Waste Valve with Threaded Ends LFSWT

Description
Series LFSWT Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWT comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.
Datasheet
Description
Series LFSWT Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWT comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Stop and Waste Valve with Threaded Ends - LFSWT - Watts
North Andover, MA, USA
Lead Free* Stop and Waste Valve with Threaded Ends
LFSWT
Lead Free* Stop and Waste Valve with Threaded Ends LFSWT
Series LFSWT Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWT comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.

Series LFSWT Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWT comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFSWT
Product Name Lead Free* Stop and Waste Valve with Threaded Ends
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details