Watts Datasheets for Peristaltic Pumps
Peristaltic pumps use rotating rollers pressed against special flexible tubing to create a pressurized flow.
Peristaltic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Double, model 100, 20 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Double, model 170, 34 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 45, 3 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 85, 17 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 85, 40 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. |