Watts Hydronic, Two-Way, Universal Flow Check Valve 2000-M5, 2000S-M5

Description
Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow of water to radiation units. They are easily opened for gravity circulation. Model 2000-M5 combines angle and horizontal checks and consists of an iron body construction with female threaded connections, bronze seat, and brass center guide. Model 2000S-M5 consists of a straight pattern design with a bronze body construction and solder connections, bronze seat, and brass center guide. Sizes 3/4 to 1 1/4 in. (20 to 32mm) Maximum Pressure: 50psi (344.8kPa); Sizes 1 1/2 to 3 in. (40 to 80mm) - Maximum Pressure: 125psi (8.6 bar).
Datasheet
Description
Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow of water to radiation units. They are easily opened for gravity circulation. Model 2000-M5 combines angle and horizontal checks and consists of an iron body construction with female threaded connections, bronze seat, and brass center guide. Model 2000S-M5 consists of a straight pattern design with a bronze body construction and solder connections, bronze seat, and brass center guide. Sizes 3/4 to 1 1/4 in. (20 to 32mm) Maximum Pressure: 50psi (344.8kPa); Sizes 1 1/2 to 3 in. (40 to 80mm) - Maximum Pressure: 125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydronic, Two-Way, Universal Flow Check Valve - 2000-M5, 2000S-M5 - Watts
North Andover, MA, USA
Hydronic, Two-Way, Universal Flow Check Valve
2000-M5, 2000S-M5
Hydronic, Two-Way, Universal Flow Check Valve 2000-M5, 2000S-M5
Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow of water to radiation units. They are easily opened for gravity circulation. Model 2000-M5 combines angle and horizontal checks and consists of an iron body construction with female threaded connections, bronze seat, and brass center guide. Model 2000S-M5 consists of a straight pattern design with a bronze body construction and solder connections, bronze seat, and brass center guide. Sizes 3/4 to 1 1/4 in. (20 to 32mm) Maximum Pressure: 50psi (344.8kPa); Sizes 1 1/2 to 3 in. (40 to 80mm) - Maximum Pressure: 125psi (8.6 bar).

Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow of water to radiation units. They are easily opened for gravity circulation. Model 2000-M5 combines angle and horizontal checks and consists of an iron body construction with female threaded connections, bronze seat, and brass center guide. Model 2000S-M5 consists of a straight pattern design with a bronze body construction and solder connections, bronze seat, and brass center guide. Sizes 3/4 to 1 1/4 in. (20 to 32mm) Maximum Pressure: 50psi (344.8kPa); Sizes 1 1/2 to 3 in. (40 to 80mm) - Maximum Pressure: 125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 2000-M5, 2000S-M5
Product Name Hydronic, Two-Way, Universal Flow Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, HPD -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Solenoid Valves - 5000010410-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details