Watts Brass Steam Radiator Valve RA-2-AP

Description
Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam. Model RA-1-SW comes with straight pattern.
Datasheet
Description
Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam. Model RA-1-SW comes with straight pattern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Steam Radiator Valve - RA-2-AP - Watts
North Andover, MA, USA
Brass Steam Radiator Valve
RA-2-AP
Brass Steam Radiator Valve RA-2-AP
Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam. Model RA-1-SW comes with straight pattern.

Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam. Model RA-1-SW comes with straight pattern.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number RA-2-AP
Product Name Brass Steam Radiator Valve
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Lever - 120561020 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details