Watts Pressure Relief Valve with Test Lever 3L

Description
Series 3L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks, tankless water heaters, and solar heating applications. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Model 3L-Z9 has a stainless steel lever and pin for outside solar applications. ANSI Z21.22 approved, ASME rate, and design certified and listed by CSA. Can be used with Watts Series 210 gas shutoff valve. Pressure Range: 75 to 150psi (5.27 to 10.34 bar), Standard Pressure Settings: 75, 100, 125, and 150psi (5.17, 6.90, 8.61, and 10.34 bar).
Datasheet
Description
Series 3L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks, tankless water heaters, and solar heating applications. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Model 3L-Z9 has a stainless steel lever and pin for outside solar applications. ANSI Z21.22 approved, ASME rate, and design certified and listed by CSA. Can be used with Watts Series 210 gas shutoff valve. Pressure Range: 75 to 150psi (5.27 to 10.34 bar), Standard Pressure Settings: 75, 100, 125, and 150psi (5.17, 6.90, 8.61, and 10.34 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve with Test Lever - 3L - Watts
North Andover, MA, USA
Pressure Relief Valve with Test Lever
3L
Pressure Relief Valve with Test Lever 3L
Series 3L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks, tankless water heaters, and solar heating applications. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Model 3L-Z9 has a stainless steel lever and pin for outside solar applications. ANSI Z21.22 approved, ASME rate, and design certified and listed by CSA. Can be used with Watts Series 210 gas shutoff valve. Pressure Range: 75 to 150psi (5.27 to 10.34 bar), Standard Pressure Settings: 75, 100, 125, and 150psi (5.17, 6.90, 8.61, and 10.34 bar).

Series 3L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks, tankless water heaters, and solar heating applications. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Model 3L-Z9 has a stainless steel lever and pin for outside solar applications. ANSI Z21.22 approved, ASME rate, and design certified and listed by CSA. Can be used with Watts Series 210 gas shutoff valve. Pressure Range: 75 to 150psi (5.27 to 10.34 bar), Standard Pressure Settings: 75, 100, 125, and 150psi (5.17, 6.90, 8.61, and 10.34 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 3L
Product Name Pressure Relief Valve with Test Lever
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008721-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - BP-100-PVC-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details