Watts Tube Fitting Mini Cooler Valve, Alloy 304 Stainless Steel Seat M1/4TFSS

Description
Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).
Description
Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Suppliers

Company
Product
Description
Supplier Links
Tube Fitting Mini Cooler Valve, Alloy 304 Stainless Steel Seat - M1/4TFSS - Watts
North Andover, MA, USA
Tube Fitting Mini Cooler Valve, Alloy 304 Stainless Steel Seat
M1/4TFSS
Tube Fitting Mini Cooler Valve, Alloy 304 Stainless Steel Seat M1/4TFSS
Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number M1/4TFSS
Product Name Tube Fitting Mini Cooler Valve, Alloy 304 Stainless Steel Seat
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-08 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-050-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-Z 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details