Watts 2-Piece, Full Port, Cast Iron Flanged Ball Valve G4000M1

Description
Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series G4000M1 has quarter turn operation, positive shutoff, and is ideal in replacing old cast iron gate valves. The G4000M1 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure Rating: 125psi WSP, 200psi CWP.
Datasheet
Description
Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series G4000M1 has quarter turn operation, positive shutoff, and is ideal in replacing old cast iron gate valves. The G4000M1 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure Rating: 125psi WSP, 200psi CWP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Cast Iron Flanged Ball Valve - G4000M1 - Watts
North Andover, MA, USA
2-Piece, Full Port, Cast Iron Flanged Ball Valve
G4000M1
2-Piece, Full Port, Cast Iron Flanged Ball Valve G4000M1
Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series G4000M1 has quarter turn operation, positive shutoff, and is ideal in replacing old cast iron gate valves. The G4000M1 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure Rating: 125psi WSP, 200psi CWP.

Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series G4000M1 has quarter turn operation, positive shutoff, and is ideal in replacing old cast iron gate valves. The G4000M1 features Lead Free* construction to comply with Lead Free* installation
requirements.
Pressure Rating: 125psi WSP, 200psi CWP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number G4000M1
Product Name 2-Piece, Full Port, Cast Iron Flanged Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006826-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
VALVES - BP-050-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details