Watts Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Quick-Connect 3-way by-pass valves - polysulfone. 3541B-10 - 1/2 in. CTS | |
| Quick-Connect 3-way selector valves - polysulfone. 3538B-10 - 1/2 in. CTS | |
| Quick-Connect panel mount valves - polysulfone. 3559B-08 - 3/8 in. CTS 3559B-10 - 1/2 in. CTS | |
| Quick-Connect reducing stackable valves - polysulfone. 3543RB-1004 - 1/2 in. CTS x 1/4 in. OD | |
| Quick-Connect reducing stop valves - polysulfone. 3539RB-1004 - 1/2 in. CTS x 1/4 in. OD | |
| Quick-Connect stackable valves - polysulfone. 3543B-10 - 1/2 in. CTS | |
| Quick-Connect stop valves - polysulfone. 3539B-08 - 3/8 in. CTS 3539B-10 - 1/2 in. CTS 3539B-14 - 3/4 in. CTS | |
| Quick-Connect tee valves - polysulfone. 3550B-1008 - 1/2 in. CTS x 3/8 in. CTS 3550B-1004 - 1/2 in. CTS x 1/4 in. OD | |
| Quick-Connect threaded tee valves - polysulfone. 3551B-0808 - 1/2 in. NPS x 1/2 in. NPT x 3/8 in. CTS | |
| Quick-Connect union check valves - polysulfone. 3540B-10 - 1/2 in. CTS |