U.S. Plastic Corporation Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2"cks cpvc diaphragm chk vlv-viton | |
| 1 1/2"cks cpvc diaphragm ck valve-epdm | |
| 1 1/2"cks pp diaphragm check valve-epdm | |
| 1 1/2"cks pp diaphragm check vlv-viton | |
| 1 1/2"cks pvc diaphrgm check valve-epdm | |
| 1 1/2"cks pvc diaphrgm chk valve-viton | |
| 2"cks cpvc diaphragm check valve-epdm | |
| 2"cks cpvc diaphragm check valve-viton | |
| 2"cks pp diaphragm check valve-epdm | |
| 2"cks pp diaphragm check valve-viton | |
| 2"cks pvc diaphrgm check valve-epdm | |
| 2"cks pvc diaphrgm chk valve-viton | |
| 27.5 GPM at 30 psi and 37 GPM at 60 psi. To be used with 23068 Rod and 23069 Float Ball (sold separately). | |
| 3"cks cpvc diaphragm check valve-epdm | |
| 3"cks cpvc diaphragm check valve-viton | |
| 3"cks pp diaphragm check valve-epdm | |
| 3"cks pp diaphragm check valve-viton | |
| 3"cks pvc diaphrgm check valve-epdm | |
| 3"cks pvc diaphrgm chk valve-viton | |
| 3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. | |
| 4"cks cpvc diaphragm check valve-epdm | |
| 4"cks cpvc diaphragm check valve-viton | |
| 4"cks pp diaphragm check valve-epdm | |
| 4"cks pp diaphragm check valve-viton | |
| 4"cks pvc diaphrgm check valve-epdm | |
| 4"cks pvc diaphrgm chk valve-viton | |
| 4.4 GPM at 20 psi and 7.2 GPM at 60 psi. To be used with 23159 Rod and 23160 Float Ball (sold separately). | |
| 7.7 GPM at 20 psi and 12.5 GPM at 60 psi. To be used with 23159 Rod and 23160 Float Ball (sold separately). | |
| All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini... | |
| Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies,... | |
| Cv value: 28, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Cv value: 5.2, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Cv value: 7.6, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Cv value: 9.5, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F. | |
| Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced... | |
| Low Flow: 42 GPM at 30 psi and 56 GPM at 60 psi. High Flow: 51 GPM at 30 psi and 69 GPM at 60 psi. To be used with... | |
| Low Flow: 85 GPM at 20 psi and 124 GPM at 50 psi. High Flow: 90 GPM at 20 psi and 145 GPM at 50 psi. To be used with... | |
| Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Maximum Inlet Pressure: 58 psi, Maximum Back Pressure: 17 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 58 psi, Maximum Back Pressure: 17 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. | |
| Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F. | |
| Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. | |
| Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F. | |
| Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on... | |
| Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. | |
| Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM... | |
| The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in... | |
| The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most... | |
| The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely... | |
| These polypropylene check valves have a one piece construction. Valves are rated to 150 PSI maximum. They have a 1-2 PSI spring. Polypropylene is glass filled and the gasket materials... | |
| This is a Speedfit-to-Female NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use... | |
| This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use... | |
| This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for... | |
| This lightweight hose end valve is for convenient transfer of liquids into drums, tanks, etc. It has a 90 angled end flange with 8" long polypropylene fill spout. Bolts are... | |
| This Par-Barb Polypropylene Ball Valve - 1/2" Hose Barb x 1/2" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole size is .25". | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is... | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Hose Barb is 2.91" in length, 1.42" in height and 1.00" width overall. The thru hole size is .15". | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Male NPTF is 2.79" in length, 1.42" in height and 1.00" in width. Thru hole size is .15". | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is... | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Female NPTF is 2.79" in length, 1.41" in height and 1.00 in width overall. The thru hole size is... | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19". | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Male NPTF is 2.79" in length, 1.42" in height and 1.00" in width. Thru hole size is .19". | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is... | |
| This Par-Barb Polypropylene Elbow Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .15". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 1/4" Hose Barb x 1/4" Male NPTF is 2.13" in length and 2.18" in height overall. Thru hole sizes is .15". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 1/4" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .15". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 3/8" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .19". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 3/8" Male NPTF is 2.13" in length and 2.18" in height overall. Thru hole size is .19". | |
| This valve is 1/2" Thread Male Compression X 3/8" Thread Female Compression x 1/4" Tube OD. The conversion adapters can be threaded to either side of the valve to make... | |
| This valve is 1/2" Thread Male Compression X 3/8" Thread Female Compression x 3/8" Tube OD. The conversion adapters can be threaded to either side of the valve to make... | |
| This valve is 3/8" Thread Male Compression X 3/8" Thread Female Compression x 1/4" Tube OD. | |
| This valve is 3/8" Thread Male Compression X 3/8" Thread Female Compression x 3/8" Tube OD. | |
| Valve features an ultra-compact double block design, and full port bi-directional operation. The true union design allows the valve to be easily removed from the piping system and fully serviced. | |
| Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for... | |
| Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66,... | |
| Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66,... |
| << Prev |