U.S. Plastic Corporation Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88393

Description
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.
Description
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves - 88393 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
88393
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88393
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88393
Product Name Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-025-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details