U.S. Plastic Corporation Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88385

Description
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.
Description
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves - 88385 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
88385
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88385
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88385
Product Name Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86788 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details