U.S. Plastic Corporation Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88386

Description
Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.
Description
Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves - 88386 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
88386
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88386
Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88386
Product Name Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details