U.S. Plastic Corporation Plast-O-Matic CKD Compact Diaphragm Check Valves 88240

Description
Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.
Description
Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic  CKD Compact Diaphragm Check Valves - 88240 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKD Compact Diaphragm Check Valves
88240
Plast-O-Matic CKD Compact Diaphragm Check Valves 88240
Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88240
Product Name Plast-O-Matic CKD Compact Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161627927 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
View Details
T 342 Diaphragm Valve Manual - 1403025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 2.50 inch (63.50 mm)
View Details
500 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details