U.S. Plastic Corporation Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88406

Description
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.
Description
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves - 88406 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
88406
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88406
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88406
Product Name Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details