U.S. Plastic Corporation Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88404

Description
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.
Description
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves - 88404 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
88404
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88404
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88404
Product Name Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36654 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
24V AC/DC Double 4-Way NAMUR Solenoid w/ ATEX Certification - DNMR1-ATEX2 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 4
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details