U.S. Plastic Corporation Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88398

Description
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.
Description
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves - 88398 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
88398
Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves 88398
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88398
Product Name Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details