U.S. Plastic Corporation Plast-O-Matic CKD Compact Diaphragm Check Valves 88256

Description
Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.
Description
Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic  CKD Compact Diaphragm Check Valves - 88256 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKD Compact Diaphragm Check Valves
88256
Plast-O-Matic CKD Compact Diaphragm Check Valves 88256
Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88256
Product Name Plast-O-Matic CKD Compact Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36766 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details