U.S. Plastic Corporation Plast-O-Matic CKM Diaphragm Check Valves 88268

Description
Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.
Description
Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic CKM Diaphragm Check Valves - 88268 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKM Diaphragm Check Valves
88268
Plast-O-Matic CKM Diaphragm Check Valves 88268
Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88268
Product Name Plast-O-Matic CKM Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details