U.S. Plastic Corporation Plast-O-Matic CKM Diaphragm Check Valves 88277

Description
Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.
Description
Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic CKM Diaphragm Check Valves - 88277 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKM Diaphragm Check Valves
88277
Plast-O-Matic CKM Diaphragm Check Valves 88277
Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88277
Product Name Plast-O-Matic CKM Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details