U.S. Plastic Corporation Plast-O-Matic CKD Compact Diaphragm Check Valves 88239

Description
Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.
Description
Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic  CKD Compact Diaphragm Check Valves - 88239 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKD Compact Diaphragm Check Valves
88239
Plast-O-Matic CKD Compact Diaphragm Check Valves 88239
Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88239
Product Name Plast-O-Matic CKD Compact Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.25 inch (6.35 mm)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details