U.S. Plastic Corporation Plast-O-Matic CKM Diaphragm Check Valves 88283

Description
Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F.
Description
Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic CKM Diaphragm Check Valves - 88283 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKM Diaphragm Check Valves
88283
Plast-O-Matic CKM Diaphragm Check Valves 88283
Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F.

Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88283
Product Name Plast-O-Matic CKM Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-049-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details