U.S. Plastic Corporation Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88405

Description
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.
Description
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves - 88405 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
88405
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88405
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88405
Product Name Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details