U.S. Plastic Corporation Check Valves 64048

Description
Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on all sizes and materials.
Description
Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on all sizes and materials.

Suppliers

Company
Product
Description
Supplier Links
Check Valves - 64048 - U.S. Plastic Corporation
Lima, OH, USA
Check Valves
64048
Check Valves 64048
Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on all sizes and materials.

Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on all sizes and materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 64048
Product Name Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Single Syringe ML500 Valve - 35825 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details