U.S. Plastic Corporation Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88411

Description
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.
Description
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves - 88411 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
88411
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves 88411
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88411
Product Name Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Full Port Brass Ball Valve - 171N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details