U.S. Plastic Corporation Plast-O-Matic CKM Diaphragm Check Valves 88292

Description
Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F.
Description
Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic CKM Diaphragm Check Valves - 88292 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKM Diaphragm Check Valves
88292
Plast-O-Matic CKM Diaphragm Check Valves 88292
Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F.

Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88292
Product Name Plast-O-Matic CKM Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-075-PP-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details