U.S. Plastic Corporation Plast-O-Matic CKM Diaphragm Check Valves 88267

Description
Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.
Description
Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Suppliers

Company
Product
Description
Supplier Links
Plast-O-Matic CKM Diaphragm Check Valves - 88267 - U.S. Plastic Corporation
Lima, OH, USA
Plast-O-Matic CKM Diaphragm Check Valves
88267
Plast-O-Matic CKM Diaphragm Check Valves 88267
Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 88267
Product Name Plast-O-Matic CKM Diaphragm Check Valves
Valve Type Check; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 6.00 inch (152.40 mm)
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details