Richardson RFPD Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
18 V Operational Amplifier (Single)
2.7 V, 800 µA, 80 Mhz Rail-to-Rail I/O Single Amplifier
24 MHz Rail-to-Rail Dual Amplifier
30V Low Noise, Low Power RRIO Dual Op Amp
4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-1 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power...
4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-4 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power...
400 MHz, Low Power, High Performance Amplifier
8 MHz Rail-to-Rail Operational Amplifier
Bidirectional, Zero Drift, Current Sense Amplifier. The AD8418A is a high voltage, high resolution current shunt amplifier. It features an initial gain of 20 V/V, with a maximum ±0.2% gain...
DigiTrim™ R/R Input and Output Dual Op Amp with Very Low Offset Voltage
DigiTrim™ RRIO Single Op Amp with Very Low Offset Voltage
Dual Low Power Current Feedback Amplifier
Dual Precision Very Low Noise, Low Input Bias Current Operational Amplifier
Dual, 16 MHz, Rail-to-Rail FET Input Amplifier
General-Purpose CMOS Dual Rail-to-Rail Amplifier
General-Purpose CMOS Single Rail-to-Rail Amplifier
High Performance, 145 MHz FastFET™ Op Amp
High Speed, Low Power Wide Supply Range Amplifier
Low Cost, 300 MHz Rail-to-Rail Amplifier (Single)
Low Cost, High Speed Rail-to-Rail Amplifier (Single)
Low Cost, High Speed, Low Power Dual Operational Amplifier
Low Cost, High Speed, Single, Rail-to-Rail Amplifier
Low Cost, Single, 300 MHz Voltage Feedback Amplifier
Low Distortion, High Speed Rail-to-Rail Input/Output Amplifier
Low Noise, High Speed Amplifier for 16-Bit Systems
Low Power, 350 MHz Voltage Feedback AmplifiersAmplifier
Low Power, Precision, Auto-Zero Op Amp (5-lead TSOT-23)
Low-Power High-Speed Rail-to-Rail Input/Output Op-Amp
Precision 20 MHz CMOS Dual Rail-to-Rail Operational Amplifier
Precision 20 MHz CMOS Single Rail-to-Rail Input/Output Operational Amplifier
Precision Dual MicroPower Rail-to-Rail Input/Output Amplifier
Precision Single MicroPower Rail to Rail Input/Output Low Noise CMOS Operational Amplifier
Precision, Low Cost, High Speed, BiFET Dual Op Amp
Precision, Low Noise, CMOS, RRIO Op Amp (single)
Precision, Low Noise, Low Input Bias Current, Wide Bandwidth JFET Op Amp (Dual)
Precision, Low Noise, RRIO, CMOS Op Amp (Dual)
Precision, Low Power, Single Supply JFET Amplifier in 5-Lead SC70
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Single Precision Very Low Noise, Low Input Bias Current, Operational Amplifier
Single, Low Cost, Precision JFET Input Operational Amplifier
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Single-Supply, Rail-to-Rail, Low Power FET-Input Op Amp
The AD8031 (single) and AD8032 (dual) single-supply, voltage feedback amplifiers feature high speed performance with 80 MHz of small signal bandwidth, 30 V/?s slew rate, and 125 ns settling time.
The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5...
The AD8244 is a precision, low power, FET input, quad unity-gain buffer that is designed to isolate very large source impedances from the rest of the signal chain. The 2...
The AD8605 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They...
The AD8615 are single/dual/quad, rail-to-rail, input and output, single-supply amplifiers featuring very low offset voltage, wide signal bandwidth, and low input voltage and current noise. The parts use a patented...
The AD8638/AD8639 are single and dual wide bandwidth, auto-zero amplifiers featuring rail-to-rail output swing and low noise. These amplifiers have very low offset, drift, and bias current. Operation is fully...
The ADA4001-2 is a dual JFET amplifier that features low input bias current, low input voltage noise, low input current noise, and rail-to-rail output.
The ADA4077-2 is a dual amplifier featuring extremely low offset voltage and drift and low input bias current, noise, and power consumption.
The ADA4500-2 is a dual 10 MHz, 14.5 nV/√Hz, low power amplifier featuring rail-to-rail input and output swings while operating from a 2.7 V to 5.5 V single power supply.
Ultralow Distortion, Ultralow Noise Op Amp
Very Low-Cost High-Speed FastFET™ Op Amps
Zero Drift, Single-Supply, R/R, Input/Output Operational Amplifier
Zero-Drift, Single-Supply, RRIO Dual Op Amp
Zero-Drift, Single-Supply, RRIO Op Amp

Next >>