Analog Devices, Inc. OVP and EMI Protected, Precision, Low Noise and Bias Current Dual Op Amp ADA4177-2ARMZ-R7

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
OVP and EMI Protected, Precision, Low Noise and Bias Current Dual Op Amp
ADA4177-2ARMZ-R7
OVP and EMI Protected, Precision, Low Noise and Bias Current Dual Op Amp ADA4177-2ARMZ-R7
Product Details The ADA4177-1 single-channel, ADA4177-2 dual-channel, and ADA4177-4 quad-channel amplifiers feature low offset voltage (2 μV typical) and drift (1 μV/°C maximum), low input bias current, low noise, and low current consumption (500 μA typical). Outputs are stable with capacitive loads of more than 1000 pF with no external compensation. The inputs of the ADA4177-1/ADA4177-2/ ADA4177-4 feature outstanding precision amplifier robustness, providing input protection against signal excursions 32 V beyond either supply, as well as 70 dB of rejection for electromagnetic interference (EMI) at 1000 MHz. Applications for these amplifiers include sensor signal conditioning (such as thermocouples, resistor thermal detectors (RTDs), and strain gages), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems. The ADA4177-1/ADA4177-2/ ADA4177-4 operate over the −40°C to +125°C industrial temperature range. The ADA4177-1/ADA4177-2 are available in an 8-lead SOIC package and an 8-lead MSOP package. The ADA4177-4 is available in a 14-lead TSSOP and a 14-lead SOIC package. Applications Wireless base station control circuits Optical network control circuits Instrumentation Sensors and controls Thermocouples, RTDs, strain gages, shunt current measurements

Product Details

The ADA4177-1 single-channel, ADA4177-2 dual-channel, and ADA4177-4 quad-channel amplifiers feature low offset voltage (2 μV typical) and drift (1 μV/°C maximum), low input bias current, low noise, and low current consumption (500 μA typical). Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.

The inputs of the ADA4177-1/ADA4177-2/ADA4177-4 feature outstanding precision amplifier robustness, providing input protection against signal excursions 32 V beyond either supply, as well as 70 dB of rejection for electromagnetic interference (EMI) at 1000 MHz.

Applications for these amplifiers include sensor signal conditioning (such as thermocouples, resistor thermal detectors (RTDs), and strain gages), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems.

The ADA4177-1/ADA4177-2/ADA4177-4 operate over the −40°C to +125°C industrial temperature range. The ADA4177-1/ADA4177-2 are available in an 8-lead SOIC package and an 8-lead MSOP package. The ADA4177-4 is available in a 14-lead TSSOP and a 14-lead SOIC package.

Applications

  • Wireless base station control circuits
  • Optical network control circuits
  • Instrumentation
  • Sensors and controls
    • Thermocouples, RTDs, strain gages, shunt current measurements
Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ADA4177-2ARMZ-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ADA4177-2ARMZ-R7
Integrated Circuits (ICs) - Linear - Amplifiers ADA4177-2ARMZ-R7
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 987900-ADA4177-2ARMZ-R7 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
987900-ADA4177-2ARMZ-R7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 987900-ADA4177-2ARMZ-R7
Win Source Part Number: 987900-ADA4177-2ARMZ -R7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 6 MHz Amplifier Type: General Purpose Slew Rate: 1.5V/µs Gain Bandwidth Product: 3.5 MHz Current - Input Bias: 300 pA Voltage - Input Offset: 2 µV Current - Supply: 500µA (x2 Channels) Current - Output / Channel: 25 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Analog Devices Inc. Other Names: ADA4177-2ARMZ-R7TR-N D,-2735-ADA4177-2ARM Z-R7DKR,505-ADA4177- 2ARMZ-R7CT,ADA4177-2 ARMZ-R7-ND,-2735-ADA 4177-2ARMZ-R7CT,ADA4 177-2ARMZ-R7TR,505-A DA4177-2ARMZ-R7DKR,A DA4177-2ARMZ-R7CT,AD A4177-2ARMZ-R7DKR,50 5-ADA4177-2ARMZ-R7TR ,ADA4177-2ARMZ-R7CT- ND,ADA4177-2ARMZ-R7D KR-ND Base Product Number: ADA4177 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 987900-ADA4177-2ARMZ-R7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 6 MHz
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 300 pA
Voltage - Input Offset: 2 µV
Current - Supply: 500µA (x2 Channels)
Current - Output / Channel: 25 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Other Names: ADA4177-2ARMZ-R7TR-ND,-2735-ADA4177-2ARMZ-R7DKR,505-ADA4177-2ARMZ-R7CT,ADA4177-2ARMZ-R7-ND,-2735-ADA4177-2ARMZ-R7CT,ADA4177-2ARMZ-R7TR,505-ADA4177-2ARMZ-R7DKR,ADA4177-2ARMZ-R7CT,ADA4177-2ARMZ-R7DKR,505-ADA4177-2ARMZ-R7TR,ADA4177-2ARMZ-R7CT-ND,ADA4177-2ARMZ-R7DKR-ND
Base Product Number: ADA4177
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 36 V

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4177-2ARMZ-R7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADA4177-2ARMZ-R7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADA4177-2ARMZ-R7
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-ADA4177-2ARMZ-R7CT-ND
Instrumentation, OP Amps, Buffer Amps 505-ADA4177-2ARMZ-R7CT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-ADA4177-2ARMZ-R7DKR-ND
Instrumentation, OP Amps, Buffer Amps 505-ADA4177-2ARMZ-R7DKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-ADA4177-2ARMZ-R7TR-ND
Instrumentation, OP Amps, Buffer Amps 505-ADA4177-2ARMZ-R7TR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ADA4177-2ARMZ-R7
Precision Amplifiers ADA4177-2ARMZ-R7
Precision Amplifiers 30V Precision w/O VP EMI and RRO OpAmp

Precision Amplifiers 30V Precision w/O VP EMI and RRO OpAmp

Supplier's Site Datasheet
Amplifier - Op Amps - ADA4177-2ARMZR7 - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
ADA4177-2ARMZR7
Amplifier - Op Amps ADA4177-2ARMZR7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ADA4177-2ARMZ-R7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ADA4177-2ARMZ-R7
Instrumentation, OP Amps, Buffer Amps ADA4177-2ARMZ-R7
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Supplier's Site Datasheet
 - ADA4177-2ARMZ-R7 - Rochester Electronics
Newburyport, MA, United States
ADA4177 - 30V, Precision w/OVP, EMI and RRO Op Amp

ADA4177 - 30V, Precision w/OVP, EMI and RRO Op Amp

Supplier's Site Datasheet
No. Of Amplifiers Analog Devices - 60AK4468 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Analog Devices
60AK4468
No. Of Amplifiers Analog Devices 60AK4468
No. of Amplifiers:2 Amplifier; Bandwidth:3.5MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:3.5MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Lingto Electronic Limited DigiKey VAST STOCK CO., LIMITED Richardson RFPD Quarktwin Technology Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number ADA4177-2ARMZ-R7 ADA4177-2ARMZ-R7 987900-ADA4177-2ARMZ-R7 ADA4177-2ARMZ-R7 505-ADA4177-2ARMZ-R7CT-ND ADA4177-2ARMZ-R7 ADA4177-2ARMZR7 ADA4177-2ARMZ-R7 ADA4177-2ARMZ-R7 60AK4468
Product Name OVP and EMI Protected, Precision, Low Noise and Bias Current Dual Op Amp Integrated Circuits (ICs) - Linear - Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Amplifier - Op Amps Instrumentation, OP Amps, Buffer Amps No. Of Amplifiers Analog Devices
Standards and Certifications RoHS
Supply Voltage (VS) 10 to 30 volts 5 volts
GBW 3.5 MHz 3.5 MHz 3.5 MHz
Quiescent Current (IQ) 500 microamps
IBIAS 1.00E-3 µA 3.00E-4 µA 3.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1218 MHz 75 Ohm 25 dB CATV Amplifier - QPL7425 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 5 to 1218 MHz
Supply Voltage (VS) 3 to 8 volts
View Details
 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester-Active
View Details
LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier - LMV721M7X - Texas Instruments
Specs
Output Current (Iout) 0.0240 amps
Supply Voltage (VS) 2.2 to 5.5 volts
GBW 10 MHz
View Details
5 suppliers
 - SY898535L - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type ['TSSOP']
View Details