Product Details
The AD8610 (single) and AD8620 (dual) are very high precision JFET input amplifiers featuring ultralow offset voltage and drift, very low input voltage and current noise, very low input bias current, and wide bandwidth. Unlike many JFET amplifiers, the AD8610 input bias current is low over the entire operating temperature range. The AD8610 is stable with capacitive loads of over 1000 pF in noninverting unity gain; much larger capacitive loads can be driven easily at higher noise gains. The AD8610 swings to within 1.2 V of the supplies even with a 1 k Ω load, maximizing dynamic range even with limited supply voltages. Outputs slew at 50 V/µs in either inverting or noninverting gain configurations, and settle to 0.01% accuracy in less than 600 ns. Combined with the high input impedance, great precision, and very high output drive, the AD8610 is an ideal amplifier for driving high performance A/D inputs and buffering D/A converter outputs.
Applications for the AD8610 and AD8620 include electronic instruments; ATE amplification, buffering, and integrator circuits; CAT/MRI/Ultrasound medical instrumentation; instrumentation quality photodiode amplification; fast precision filters (including PLL filters); and high quality audio.
The AD8610 is fully specified over the extended industrial (-40ºC.to +125ºC.temperature range. The AD8610 is available in the narrow 8-lead SOIC and the tiny MSOP8 surface-mount packages. The AD8620 is available in the narrow 8-lead SOIC package. MSOP8 packaged devices are available only in tape and reel.
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Low noise operational amplifiers from Analog Devices featuring JFET input stages. These op amps have low input bias currents and are suitable for applications where very low input noise together with high input impedance is required. The devices are available in a variety of Single, Dual and Quad package options.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 25MHz
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 50V/µs
Maximum Operating Temperature = +125 °C
Minimum Operating Temperature = -40 °C
Low noise operational amplifiers from Analog Devices featuring JFET input stages. These op amps have low input bias currents and are suitable for applications where very low input noise together with high input impedance is required. The devices are available in a variety of Single, Dual and Quad package options.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 25MHz
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 50V/µs
Maximum Operating Temperature = +125 °C
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
Low noise operational amplifiers from Analog Devices featuring JFET input stages. These op amps have low input bias currents and are suitable for applications where very low input noise together with high input impedance is required. The devices are available in a variety of Single, Dual and Quad package options.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 25MHz
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 50V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Precision Amplifiers Prec Lo Inpt Bias Crnt WideBW JFET SGL
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138769-AD8610ARZ
Packaging: Tube
Mounting Style: SMD
Supply Current: 3mA
Amplifier Type: J-FET
Slew Rate: 60V/μs
Gain Bandwidth Product: 25MHz
Current - Input Bias: 3pA
Voltage - Input Offset: 85μV
Current - Output / Channel: 45mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: AD8610
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 13V
J-FET Amplifier 1 Circuit 8-SOIC
No. of Amplifiers:1 Amplifier; Bandwidth:25MHz; Slew Rate:60V/µs; Supply Voltage Range:± 5V to ± 13V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8610ARZ | AD8610ARZ | AD8610ARZ | 4971710 | AD8610ARZ | AD8610ARZ | AD8610ARZ | AD8610ARZ | 1138769-AD8610ARZ | 505-AD8610ARZ-ND | 60AK7653 |
Product Name | Precision, Low Input Bias Current, Wide BW JFET Single Op Amp | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARZ | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 10 to 26 volts | ? to 13 volts | 26 volts | 5 to 13 volts | |||||||
GBW | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||||
Quiescent Current (IQ) | 3500 microamps | ||||||||||
VOS | 0.1000 millivolts | 0.0850 millivolts | 0.0850 millivolts | 0.0850 millivolts |