Product Details
The AD9631/AD9632 are very high speed and wide bandwidth amplifiers. The AD9631 is unity gain stable. The AD9632 is stable at gains of 2 or greater. Using a voltage feedback architecture, the exceptional settling time, bandwidth, and low distortion of the AD9631/AD9632 meet the requirements of many applications that previously depended on current feedback amplifiers. Its classical op amp structure works much more predictably in many designs.
A proprietary design architecture has produced an amplifier that combines many of the best characteristics of both current feedback and voltage feedback amplifiers. The AD9631/AD9632 exhibit exceptionally fast and accurate pulse response (16 ns to 0.01%) as well as extremely wide small signal and large signal bandwidth and ultralow distortion. The AD9631 achieves −72 dBc at 20 MHz, 320 MHz small signal bandwidth, and 175 MHz large signal bandwidths.
These characteristics position the AD9631/AD9632 ideally for driving flash as well as high resolution ADCs. Additionally, the balanced high impedance inputs of the voltage feedback architecture allow maximum flexibility when designing active filters.
The AD9631/AD9632 are offered in the industrial (−40°C to +85°C) temperature range. They are available in PDIP and SOIC.
APPLICATIONS
High Speed Operational Amplifiers Ultra Low Distortion Stable
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013738-AD9631ARZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 320MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1300 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V
Operating Supply Current: 17mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
AD9631 low distortion video op amp SOIC8 - Amplifiers & Comparators - Operational Amplifiers
AD9631 low distortion video op amp SOIC8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
AD9631 low distortion video op amp SOIC8 - Amplifiers & Comparators - Operational Amplifiers
AD9631 - WIDE BW, GAIN=1 OP AMP
No. of Amplifiers:1 Amplifier; Bandwidth:320MHz; Slew Rate:1.3kV/µs; Supply Voltage Range:± 3V to ± 6V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | Lingto Electronic Limited | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD9631ARZ | AD9631ARZ | AD9631ARZ | AD9631ARZ | 505-AD9631ARZ-ND | AD9631ARZ | AD9631ARZ | 1013738-AD9631ARZ | 5237730 | AD9631ARZ | 54AK0009 |
Product Name | Ultralow Distortion, High Speed Op Amp, Stable at Gain of 1 | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9631ARZ | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 6 to 12 volts | 6 to 12 volts | |||||||||
IBIAS | 7 µA | 2 µA | 2 µA | ||||||||
Quiescent Current (IQ) | 17000 microamps | ||||||||||
GBW | 110 MHz |