Product Details
The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals below ground in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximum output dynamic range.
Offset voltage of 800 μV maximum, offset voltage drift of 2 μV/°C, input bias currents below 25 pA, and low input voltage noise provide dc precision with source impedances up to a gigaohm. The 1.8 MHz unity-gain bandwidth, –93 dB THD at 10 kHz, and 3 V/μs slew rate are provided with a low supply current of 800 μA per amplifier.
Applications
The AD822-EP supports defense and aerospace applications (AQEC standard)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008393-AD822BRZ-REEL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1.9MHz
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 300μV
Family Name: AD822
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 1.4mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.9MHz
Alternative Parts (Cross-Reference): TLV2171IDR; TLV2170IDR; ISL28218FBZ; MAX44248ASA+;
Introduction Date: June 24, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
OPERATIONAL AMPLIFIER, 2 FUNC, 2
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
A range of JFET input Op Amps from Analog Devices suitable for operation from single rail power supplies. The input common mode range of these operational amplifiers includes ground (or the negative supply rail with dual supplies) and most of the devices feature rail-to-rail outputs. Single, Dual and Quad package options are available.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 30 V
Typical Gain Bandwidth Product = 1.8MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±2.5 - ±15V
Delivery on production packaging - Reel. This product is non-returnable.
A range of JFET input Op Amps from Analog Devices suitable for operation from single rail power supplies. The input common mode range of these operational amplifiers includes ground (or the negative supply rail with dual supplies) and most of the devices feature rail-to-rail outputs. Single, Dual and Quad package options are available.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 30 V
Typical Gain Bandwidth Product = 1.8MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±2.5 - ±15V
Precision Amplifiers SGL-Supply RR Lo Pwr FET-Inpt Dual
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 30V, ± 2.5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD822BRZ-REEL7 | 008393-AD822BRZ-REEL7 | AD822BRZ-REEL7 | AD822BRZ-REEL7CT-ND | 7590036P | AD822BRZ-REEL7 | AD822BRZ-REEL7 | AD822BRZ-REEL7 | AD822BRZ-REEL7 | AD822BRZ-REEL7 | 60AK7342 |
Product Name | Single-Supply, Rail-to-Rail Low Power FET-Input Dual Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822BRZ-REEL7 | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 5 to 30 volts | 5 to 30 volts | 5 to 30 volts | 5 to 30 volts | 5 volts | ||||||
GBW | 1.8 MHz | 1.9 MHz | 1.9 MHz | 1.8 MHz | 1.9 MHz | ||||||
Quiescent Current (IQ) | 900 microamps | ||||||||||
IBIAS | 1.20E-5 µA | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |