Product Details
The ADA4522-1 / ADA4522-2 / ADA4522-4 are single/dual/quad channel, zero drift op amps with low noise and power, ground sensing inputs, and rail-to-rail output, optimized for total accuracy over time, temperature, and voltage conditions. The wide operating voltage and temperature ranges, as well as the high open-loop gain and very low dc and ac errors make the devices well suited for amplifying very small input signals and for accurately reproducing larger signals in a wide variety of applications.
The ADA4522-1 / ADA4522-2 / ADA4522-4 performance is specified at 5.0 V, 30 V, and 55 V power supply voltages. These devices operate over the range of 4.5 V to 55 V, and are excellent for applications using single-ended supplies of 5 V, 10 V, 12 V, and 30 V, or for applications using higher single supplies and dual supplies of ±2.5 V, ±5 V, and ±15 V. The ADA4522-1 / ADA4522-2 / ADA4522-4 use on-chip filtering to achieve high immunity to electromagnetic interference (EMI).
The ADA4522-1 / ADA4522-2 / ADA4522-4 are fully specified over the extended industrial temperature range of −40°C to +125°C and are available in 8-lead MSOP, 8-lead SOIC, 14-lead SOIC, and 14-lead TSSOP packages.
Applications
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Zero Drift
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 V, 10 V, 12 V, 30 V
Typical Gain Bandwidth Product = 2.7MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15 V, ±2.5 V, ±5 V
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Zero Drift
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 V, 10 V, 12 V, 30 V
Typical Gain Bandwidth Product = 2.7MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15 V, ±2.5 V, ±5 V
Delivery on production packaging - Tube. This product is non-returnable.
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Zero Drift
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 V, 10 V, 12 V, 30 V
Typical Gain Bandwidth Product = 2.7MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15 V, ±2.5 V, ±5 V
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767692-ADA4522-4ARZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 50pA
Voltage - Input Offset: 1.5μV
Family Name: ADA4522-4
Categories: Integrated Circuits (ICs)
Operating Supply Current: 830μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 32mA
SR - Slew Rate: 1.7 V/μs
GBP - Gain Bandwidth Product: 2.7MHz
Dual Supply Voltage (±): 4.5 V ~ 55 V, ±2.25 V ~ 27.5 V
Alternative Parts (Cross-Reference): ADA4522-4ARUZ; ADA4522-4ARUZ-R7; ADA4522-4ARUZ-RL;
Introduction Date: October 17, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Precision Amplifiers 55V Low Noise Zero Drift OpAmp 4x
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
No. of Amplifiers:4 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.7V/µs; Supply Voltage Range:4.5V to 55V, ± 2.25V to ± 27.5V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Quarktwin Technology Ltd. | Richardson RFPD | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4522-4ARZ | 1034278 | 767692-ADA4522-4ARZ | ADA4522-4ARZ | ADA4522-4ARZ | ADA4522-4ARZ | 505-ADA4522-4ARZ-ND | ADA4522-4ARZ | ADA4522-4ARZ | ADA4522-4ARZ | 60AK4490 |
Product Name | Quad 55 V, EMI Enhanced, Zero Drift, Ultralow Noise, Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4522-4ARZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Integrated Circuits | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 4.5 to 55 volts | 5 to 30 volts | 55 volts | 4.5 to 55 volts | |||||||
GBW | 2.7 MHz | 2.7 MHz | 2.7 MHz | 2.7 MHz | 2.7 MHz | ||||||
Quiescent Current (IQ) | 830 microamps | ||||||||||
IBIAS | 1.50E-4 µA | 5.00E-5 µA | 5.00E-5 µA | 5.00E-5 µA |