Product Details
The ADA4084-1 (single), ADA4084-2 (dual), and ADA4084-4 (quad) are single-supply, 10 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. They are guaranteed to operate from +3 V to +30 V (or ±1.5 V to ±15 V).
These amplifiers are well suited for single-supply applications requiring both ac and precision dc performance. The combination of wide bandwidth, low noise, and precision makes the ADA4084-1/ADA4084-2/
Other applications for these amplifiers include portable telecommunications equipment, power supply control and protection, and use as amplifiers or buffers for transducers with wide output ranges. Sensors requiring a rail-to-rail input amplifier include Hall effect, piezoelectric, and resistive transducers.
The ability to swing rail to rail at both the input and output enables designers to build multistage filters in single-supply systems and to maintain high signal-to-noise ratios.
The ADA4084-1/ADA4084-2/
The single ADA4084-1 is available in the 5-lead SOT-23 and 8-lead SOIC; the dual ADA4084-2 is available in the 8-lead SOIC, 8-lead MSOP, and 8-lead LFCSP surface-mount packages; and the ADA4084-4 is offered in the 14-lead TSSOP and 16-lead LFCSP.
The ADA4084-1/ADA4084-2/
Applications
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
30V Low Noise, Low Power RRIO Dual Op Amp
Win Source Part Number: 1351753-ADA4084-2ARM
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Number of Circuits: 2
Standard Package: 3,000
Output Type: Rail-to-Rail
-3db Bandwidth: 13.9 MHz
Amplifier Type: General Purpose
Slew Rate: 4.6V/µs
Gain Bandwidth Product: 15.9 MHz
Current - Input Bias: 140 nA
Voltage - Input Offset: 60 µV
Current - Supply: 625µA (x2 Channels)
Current - Output / Channel: 30 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: ADA4084
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 15.9MHZ RRO 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 30V Low Noise/Power RRIO Dual
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | ADA4084-2ARMZ-RL | ADA4084-2ARMZ-RL | ADA4084-2ARMZRL | 1351753-ADA4084-2ARMZ-RL | ADA4084-2ARMZ-RL | 505-ADA4084-2ARMZ-RLCT-ND | ADA4084-2ARMZ-RL | ADA4084-2ARMZ-RL |
Product Name | 30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Dual Amplifier | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
Standards and Certifications | RoHS | |||||||
Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 volts | |||||
GBW | 15.9 MHz | 15.9 MHz | 12.3 MHz | 15.9 MHz | ||||
Quiescent Current (IQ) | 625 microamps | |||||||
VOS | 0.1000 millivolts | 0.0600 millivolts | 0.0600 millivolts |