IC OPAMP GP 1 CIRCUIT TSOT6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
IC OPAMP GP 1 CIRCUIT TSOT6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:5.5V/µs; Amplifier Case Style:TSOT; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Nova Technology(HK) Co.,Ltd | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4099-1BUJZ-R5 | 505-ADA4099-1BUJZ-R5TR-ND | ADA4099-1BUJZ-R5 | ADA4099-1BUJZ-R5 | ADA4099-1BUJZ-R5 | ADA4099-1BUJZR5 | 49AK8205 |
Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | No. Of Amplifiers Analog Devices |
Source Current (IS) | 1.75 milliamps | 1.75 milliamps | 1.75 milliamps | ||||
Features | Rail-Rail-Out | ||||||
Slew Rate | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | ||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Package Type | SOT; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT |