Analog Devices, Inc. Instrumentation, OP Amps, Buffer Amps AD8531ARTZ-REEL7

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
AD8531ARTZ-REEL7TR-ND
Instrumentation, OP Amps, Buffer Amps AD8531ARTZ-REEL7TR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
AD8531ARTZ-REEL7DKR-ND
Instrumentation, OP Amps, Buffer Amps AD8531ARTZ-REEL7DKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
AD8531ARTZ-REEL7CT-ND
Instrumentation, OP Amps, Buffer Amps AD8531ARTZ-REEL7CT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Supplier's Site Datasheet
 - AD8531ARTZ-REEL7 - Rochester Electronics
Newburyport, MA, United States
AD8531 - 250 mA Output, Single-Supply Amplifier

AD8531 - 250 mA Output, Single-Supply Amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - AD8531ARTZ-REEL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AD8531ARTZ-REEL7
Instrumentation, OP Amps, Buffer Amps AD8531ARTZ-REEL7
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AD8531ARTZ-REEL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AD8531ARTZ-REEL7
Integrated Circuits (ICs) - Linear - Amplifiers AD8531ARTZ-REEL7
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
AD8531ARTZ-REEL7
Operational Amplifier/Comparator >> Operational Amplifier AD8531ARTZ-REEL7
5pA Single 3MHz SOT-23-5 Operational Amplifier ROHS

5pA Single 3MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8531ARTZ-REEL7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8531ARTZ-REEL7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8531ARTZ-REEL7
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Amplifier - Op Amps - AD8531ARTZ - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
AD8531ARTZ
Amplifier - Op Amps AD8531ARTZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Amplifier - Op Amps - AD8531ARTZ-R7 - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
AD8531ARTZ-R7
Amplifier - Op Amps AD8531ARTZ-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
AD8531ARTZ-REEL7
Operational Amplifiers - Op Amps AD8531ARTZ-REEL7
Operational Amplifiers - Op Amps 250mA Output Dual SGL-Supply

Operational Amplifiers - Op Amps 250mA Output Dual SGL-Supply

Supplier's Site Datasheet
 - 8197089 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation. Mounting Type = Surface Mount Package Type = SOT-23 Power Supply Type = Single Number of Channels per Chip = 1 Pin Count = 5 Typical Single Supply Voltage = 2.7 - 6 V Typical Gain Bandwidth Product = 2.2MHz Output Type = Rail to Rail Typical Slew Rate = 3.5V/µs Maximum Operating Frequency = 10 kHz

A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 5
Typical Single Supply Voltage = 2.7 - 6 V
Typical Gain Bandwidth Product = 2.2MHz
Output Type = Rail to Rail
Typical Slew Rate = 3.5V/µs
Maximum Operating Frequency = 10 kHz

Supplier's Site
 - 8197089P - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation. Mounting Type = Surface Mount Package Type = SOT-23 Power Supply Type = Single Number of Channels per Chip = 1 Pin Count = 5 Typical Single Supply Voltage = 2.7 - 6 V Typical Gain Bandwidth Product = 2.2MHz Output Type = Rail to Rail Typical Slew Rate = 3.5V/µs Maximum Operating Frequency = 10 kHz Delivery on production packaging - Reel. This product is non-returnable.

A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 5
Typical Single Supply Voltage = 2.7 - 6 V
Typical Gain Bandwidth Product = 2.2MHz
Output Type = Rail to Rail
Typical Slew Rate = 3.5V/µs
Maximum Operating Frequency = 10 kHz
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1604480 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation. Mounting Type = Surface Mount Package Type = SOT-23 Power Supply Type = Single Number of Channels per Chip = 1 Pin Count = 5 Typical Single Supply Voltage = 2.7 - 6 V Typical Gain Bandwidth Product = 2.2MHz Output Type = Rail to Rail Typical Slew Rate = 3.5V/µs Maximum Operating Frequency = 10 kHz

A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 5
Typical Single Supply Voltage = 2.7 - 6 V
Typical Gain Bandwidth Product = 2.2MHz
Output Type = Rail to Rail
Typical Slew Rate = 3.5V/µs
Maximum Operating Frequency = 10 kHz

Supplier's Site
Integrated Circuits - AD8531ARTZ-REEL7 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
AD8531ARTZ-REEL7
Integrated Circuits AD8531ARTZ-REEL7
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8531ARTZ-REEL7 - 008482-AD8531ARTZ-REEL7 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8531ARTZ-REEL7
008482-AD8531ARTZ-REEL7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8531ARTZ-REEL7 008482-AD8531ARTZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 008482-AD8531ARTZ-RE EL7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 25mV Family Name: AD8531 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 750μA Channel Output Current: 250mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): MAX4165EUK; MAX4165EUK+; MAX4165EUK-T; Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Analog Devices Inc.
Win Source Part Number: 008482-AD8531ARTZ-REEL7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 25mV
Family Name: AD8531
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 750μA
Channel Output Current: 250mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): MAX4165EUK; MAX4165EUK+; MAX4165EUK-T;
Introduction Date: March 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
No. Of Amplifiers Analog Devices - 60AK7559 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Analog Devices
60AK7559
No. Of Amplifiers Analog Devices 60AK7559
No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:5V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:5V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Richardson RFPD VAST STOCK CO., LIMITED RS Components, Ltd. LIXINC Electronics Co., Limited Win Source Electronics Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number AD8531ARTZ-REEL7TR-ND AD8531ARTZ-REEL7 AD8531ARTZ-REEL7 AD8531ARTZ-REEL7 AD8531ARTZ-REEL7 AD8531ARTZ-REEL7 AD8531ARTZ AD8531ARTZ-REEL7 8197089 AD8531ARTZ-REEL7 008482-AD8531ARTZ-REEL7 60AK7559
Product Name Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Amplifier - Op Amps Operational Amplifiers - Op Amps Integrated Circuits Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8531ARTZ-REEL7 No. Of Amplifiers Analog Devices
Features Rail-Rail-Out
Source Current (IS) 0.7500 milliamps 250 milliamps 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps
Slew Rate 5 V/µs 5 V/µs 5.00E-6 V/µs 3.5 V/µs 5 V/µs 5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount SOT; SOT23 SOT-23 SOT; SOT23; SC-74A, SOT-753 SOT; SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

 - 8228708P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-25
Number of Pins 5
View Details
LMR™ Series, Low Supply Current Output Full Swing CMOS Operational Amplifier - LMR344FVJ - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 113 V/V
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
2 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers