Product Details
The AD8065/AD8066 FastFET™ amplifiers are voltage feedback amplifiers with FET inputs offering high performance and ease of use. The AD8065 is a single amplifier, and the AD8066 is a dual amplifier. These amplifiers are developed in the Analog Devices, Inc. proprietary XFCB process and allow exceptionally low noise operation (7.0 nV/√Hz and 0.6 fA/√Hz) as well as very high input impedance.
With a wide supply voltage range from 5 V to 24 V, the ability to operate on single supplies, and a bandwidth of 145 MHz, the AD8065/AD8066 are designed to work in a variety of applications. For added versatility, the amplifiers also contain rail-to-rail outputs.
Despite the low cost, the amplifiers provide excellent overall performance. The differential gain and phase errors of 0.02% and 0.02°, respectively, along with 0.1 dB flatness out to 7 MHz, make these amplifiers ideal for video applications. Additionally, they offer a high slew rate of 180 V/μs, excellent distortion (SFDR of −88 dBc @ 1 MHz), extremely high common-mode rejection of −100 dB, and a low input offset voltage of 1.5 mV maximum under warmed up conditions. The AD8065/AD8066 operate using only a 6.4 mA/amplifier typical supply current and are capable of delivering up to 30 mA of load current.
The AD8065/AD8066 are high performance, high speed, FET input amplifiers available in small packages: SOIC-8, MSOP-8, and SOT-23-5. They are rated to work over the industrial temperature range of −40°C to +85°C.
The AD8065WARTZ-REEL7 is fully qualified for automotive applications. It is rated to operate over the extended temperature range (−40°C to +105°C), up to a maximum supply voltage range of ±5V only.
Applications
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Performance, 145 MHz FastFET™ Op Amp
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008339-AD8065ARTZ-RE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Voltage Feedback
Slew Rate: 180 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 400μV
Family Name: AD8065
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 24 V, ±2.5 V to 12 V
Operating Supply Current: 6.6mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): LM7341MFXHALF; LM7341MFHALF; LM7301IM5X/HFLF; LM7341MF;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
SOT-23-5 FET InputAmplifiers ROHS
Operational Amplifiers - Op Amps High Perf 145 MHz
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 145 MHz, 1, 180 V/ s, 5V to 24V, SOT-23, 5 RoHS Compliant: Yes
No. of Amplifiers:1 Amplifier; Bandwidth:145MHz; Slew Rate:180V/µs; Supply Voltage Range:5V to 24V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:AD8065RoHS Compliant: Yes
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8065ARTZ-REEL7 | AD8065ARTZ-REEL7 | AD8065ARTZ-R7 | AD8065ARTZ-REEL7 | AD8065ARTZ-REEL7 | 008339-AD8065ARTZ-REEL7 | AD8065ARTZ-REEL7 | AD8065ARTZ-REEL7 | AD8065ARTZ-REEL7 | 505-AD8065ARTZ-REEL7CT-ND | 23X6286 | 60AK7256 |
Product Name | High Performance, 145 MHz FastFET™ Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL7 | Operational Amplifier/Comparator >> FET InputAmplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 145 Mhz, 1, 180 V/ S, 5V To 24V, Sot-23, 5 Rohs Compliant Analog Devices | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 5 to 24 volts | 5 volts | 5 to 24 volts | 5 to 24 volts | ||||||||
VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | |||||||||
IBIAS | 7.00E-6 µA | 3.00E-6 µA | 3.00E-6 µA | |||||||||
Quiescent Current (IQ) | 7400 microamps |